Cornell Dubilier Film Paper Film Capacitors Z26S5892MT5

Description
For New Design: Yes Capacitance: 92 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 7.5 in. Length: — Diameter: 2.5 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 92 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 7.5 in. Length: — Diameter: 2.5 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z26S5892MT5 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z26S5892MT5
Film Paper Film Capacitors Z26S5892MT5
For New Design: Yes Capacitance: 92 µF Voltage AC: 580V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 7.5 in. Length: — Diameter: 2.5 in.
  • For New Design: Yes
  • Capacitance: 92 µF
  • Voltage AC: 580V
  • Tolerance: -6%/+6%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 7.5 in.
  • Length: —
  • Diameter: 2.5 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z26S5892MT5
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR102KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
Film Capacitors - 106K050CS4-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers