Cornell Dubilier Capacitor Polyester Film 0.01Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier WMF4S1K-F

Description
CAPACITOR POLYESTER FILM 0.01UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.01UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.01Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5031 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.01Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5031
Capacitor Polyester Film 0.01Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5031
CAPACITOR POLYESTER FILM 0.01UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.01UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - WMF4S1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF4S1K-F
Film Capacitors WMF4S1K-F
CAP FILM 10000PF 400VDC AXIAL

CAP FILM 10000PF 400VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K5031 WMF4S1K-F
Product Name Capacitor Polyester Film 0.01Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C17AH9R1B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers