Cornell Dubilier Film Capacitors Z93S4015MN

Description
CAP FILM 15UF 3% 400VAC RADIAL
Datasheet
Description
CAP FILM 15UF 3% 400VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - Z93S4015MN - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
Z93S4015MN
Film Capacitors Z93S4015MN
CAP FILM 15UF 3% 400VAC RADIAL

CAP FILM 15UF 3% 400VAC RADIAL

Supplier's Site Datasheet
Cap, 15Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0738 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0738
Cap, 15Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0738
CAP, 15UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

CAP, 15UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:15µF; Capacitance Tolerance:± 3%; Typical Applications:Lighting; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number Z93S4015MN 28AH0738
Product Name Film Capacitors Cap, 15Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers