Cornell DubilierFilm Paper Film CapacitorsZ26S4470W01
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.33 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.33 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S4470W01 is a dual-rated, oil-filled AC film capacitor designed for HVAC applications, providing 60 µF and 10 µF capacitance values at 440 VAC. It features a UL-810 approved pressure-sensitive interrupter, is filled with epoxidized soybean oil for enhanced reliability, and operates within a temperature range of -40°C to 70°C. The capacitor is constructed in a round metal can with a 4.33 in. height and 3.54 in. base diameter, and meets EIA-456A and UL810 standards. It is RoHS compliant and certified to UL, cUL, CE, and IEC 60252.
Datasheet Summary Powered by GS/AI
The Z26S4470W01 is a dual-rated, oil-filled AC film capacitor designed for HVAC applications, providing 60 µF and 10 µF capacitance values at 440 VAC. It features a UL-810 approved pressure-sensitive interrupter, is filled with epoxidized soybean oil for enhanced reliability, and operates within a temperature range of -40°C to 70°C. The capacitor is constructed in a round metal can with a 4.33 in. height and 3.54 in. base diameter, and meets EIA-456A and UL810 standards. It is RoHS compliant and certified to UL, cUL, CE, and IEC 60252.
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 10 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.33 in.
Length: —
Width: —