Cornell DubilierFilm Paper Film CapacitorsZ24S3740W05
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2 in.
Height: 3.94 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2 in.
Height: 3.94 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z24S3740W05 is a dual-rated motor run AC capacitor designed for HVAC systems, featuring a 35 µF fan rating and a 5 µF compressor rating at 370 VAC. It uses self-healing metalized polypropylene film with an epoxidized soybean oil dielectric, housed in a round metal case with a 3.94 in. height and 3.54 in. base diameter. The capacitor meets UL810 and EIA-456A standards, includes a UL-approved pressure-sensitive interrupter, and operates from -40°C to 70°C. It is RoHS compliant and rated for 60,000 hours at 70°C.
Datasheet Summary Powered by GS/AI
The Z24S3740W05 is a dual-rated motor run AC capacitor designed for HVAC systems, featuring a 35 µF fan rating and a 5 µF compressor rating at 370 VAC. It uses self-healing metalized polypropylene film with an epoxidized soybean oil dielectric, housed in a round metal case with a 3.94 in. height and 3.54 in. base diameter. The capacitor meets UL810 and EIA-456A standards, includes a UL-approved pressure-sensitive interrupter, and operates from -40°C to 70°C. It is RoHS compliant and rated for 60,000 hours at 70°C.
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2 in.
Height: 3.94 in.
Length: —
Width: —