Cornell Dubilier Film Paper Film Capacitors Z73S3312MN

Description
For New Design: Yes Capacitance: 12 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.38 in.
Request a Quote
Description
For New Design: Yes Capacitance: 12 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.38 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z73S3312MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 12 µF at 330 VAC with a capacitance tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and meets UL and cUL standards. The capacitor has a case height of 2.38 inches (60.5 mm) and a base size of P, with 18 AWG wire lead termination. It is constructed to withstand 60,000 hours of operation and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Z73S3312MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 12 µF at 330 VAC with a capacitance tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and meets UL and cUL standards. The capacitor has a case height of 2.38 inches (60.5 mm) and a base size of P, with 18 AWG wire lead termination. It is constructed to withstand 60,000 hours of operation and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z73S3312MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z73S3312MN
Film Paper Film Capacitors Z73S3312MN
For New Design: Yes Capacitance: 12 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 1.75 in. Width: — Height: 2.38 in.
  • For New Design: Yes
  • Capacitance: 12 µF
  • Voltage AC: 330V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: —
  • Diameter: 1.75 in.
  • Width: —
  • Height: 2.38 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z73S3312MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 2002-103MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details