Cornell Dubilier Film Paper Film Capacitors Z93S3330MN

Description
For New Design: Yes Capacitance: 30 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
Request a Quote
Description
For New Design: Yes Capacitance: 30 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z93S3330MN is a film capacitor designed for high intensity discharge (HID) lighting applications, rated for 330 VAC and 30 µF capacitance with a tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and has a case height of 3.13 inches (79.5 mm) with a C-style base size. The capacitor is constructed for 60,000 hours of life, features 18 AWG wire leads, and meets UL-810 and EIA-456-A standards. It is RoHS compliant and housed in an oil-filled metal case.

Datasheet Summary
Powered by GS/AI

The Z93S3330MN is a film capacitor designed for high intensity discharge (HID) lighting applications, rated for 330 VAC and 30 µF capacitance with a tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and has a case height of 3.13 inches (79.5 mm) with a C-style base size. The capacitor is constructed for 60,000 hours of life, features 18 AWG wire leads, and meets UL-810 and EIA-456-A standards. It is RoHS compliant and housed in an oil-filled metal case.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z93S3330MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z93S3330MN
Film Paper Film Capacitors Z93S3330MN
For New Design: Yes Capacitance: 30 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.13 in.
  • For New Design: Yes
  • Capacitance: 30 µF
  • Voltage AC: 330V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.91 in.
  • Diameter: —
  • Width: 1.91 in.
  • Height: 3.13 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z93S3330MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 106MABA02KJL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C564U016DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers