Cornell Dubilier Film Paper Film Capacitors Z24S3745M

Description
For New Design: Yes Capacitance: 45 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.95 in. Length: — Diameter: 2 in.
Request a Quote
Description
For New Design: Yes Capacitance: 45 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.95 in. Length: — Diameter: 2 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z24S3745M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 45 µF and a voltage rating of 370 VAC. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit removal, is filled with ESO (epoxidized soybean oil) for enhanced reliability, and operates at a maximum case temperature of 70°C. The capacitor has a height of 3.95 in. (100.3 mm) and conforms to UL810 and EIA-456-A standards. It is RoHS compliant and certified to UL, cUL, CE2, and IEC 60252.

Datasheet Summary
Powered by GS/AI

The Z24S3745M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 45 µF and a voltage rating of 370 VAC. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit removal, is filled with ESO (epoxidized soybean oil) for enhanced reliability, and operates at a maximum case temperature of 70°C. The capacitor has a height of 3.95 in. (100.3 mm) and conforms to UL810 and EIA-456-A standards. It is RoHS compliant and certified to UL, cUL, CE2, and IEC 60252.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z24S3745M - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z24S3745M
Film Paper Film Capacitors Z24S3745M
For New Design: Yes Capacitance: 45 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.95 in. Length: — Diameter: 2 in.
  • For New Design: Yes
  • Capacitance: 45 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 3.95 in.
  • Length: —
  • Diameter: 2 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z24S3745M
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134T040CF1D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C163M016AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U016ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details