Cornell DubilierFilm Paper Film CapacitorsZ26S6025M50N
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 600V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.31 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 600V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.31 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S6025M50N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in a round, oil-filled aluminum case rated for 60,000 hours at 70°C. It operates at 600 VAC with a capacitance of 25 µF, a tolerance of ±6%, and a temperature range of -40°C to +70°C. The case has a base size of 2.50 inches in diameter and a height of 3.31 inches. It complies with UL and cUL standards, is RoHS compliant, and features a proprietary pressure-sensitive interrupter system for fault current protection. The capacitor is maintenance-free, non-toxic, and built to EIA-456-A standards.
Datasheet Summary Powered by GS/AI
The Z26S6025M50N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in a round, oil-filled aluminum case rated for 60,000 hours at 70°C. It operates at 600 VAC with a capacitance of 25 µF, a tolerance of ±6%, and a temperature range of -40°C to +70°C. The case has a base size of 2.50 inches in diameter and a height of 3.31 inches. It complies with UL and cUL standards, is RoHS compliant, and features a proprietary pressure-sensitive interrupter system for fault current protection. The capacitor is maintenance-free, non-toxic, and built to EIA-456-A standards.
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 600V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.31 in.
Length: —
Diameter: 2.5 in.