Cornell Dubilier Film Paper Film Capacitors WMF1S82K-F

Description
For New Design: Yes Capacitance: 82 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 7mm Length: 23.8mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 82 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 7mm Length: 23.8mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1S82K-F is an axial-leaded polyester film capacitor with a capacitance of 0.082 µF, rated for 100 Vdc, and a dV/dt of 1600 V/µs. It has a diameter of 7.0 mm and a maximum length of 23.8 mm, with a lead diameter of 0.6 mm. The operating temperature range is from -55 °C to 125 °C, with full voltage rating up to 85 °C. The capacitance tolerance is ±10%, and it features an epoxy-sealed construction with an insulation resistance of at least 100,000 MΩ. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. The terminals are tin-plated copper-clad steel.

Datasheet Summary
Powered by GS/AI

The WMF1S82K-F is an axial-leaded polyester film capacitor with a capacitance of 0.082 µF, rated for 100 Vdc, and a dV/dt of 1600 V/µs. It has a diameter of 7.0 mm and a maximum length of 23.8 mm, with a lead diameter of 0.6 mm. The operating temperature range is from -55 °C to 125 °C, with full voltage rating up to 85 °C. The capacitance tolerance is ±10%, and it features an epoxy-sealed construction with an insulation resistance of at least 100,000 MΩ. The case is wrapped in UL510 polyester tape and filled with UL94V-0 epoxy. The terminals are tin-plated copper-clad steel.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1S82K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1S82K-F
Film Paper Film Capacitors WMF1S82K-F
For New Design: Yes Capacitance: 82 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 7mm Length: 23.8mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 82 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 1600
  • RMS Current: —
  • ESR: —
  • Diameter: 7mm
  • Length: 23.8mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - WMF1S82K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
WMF1S82K-F-ND
Film Capacitors WMF1S82K-F-ND
0.082µF Film Capacitor 65V 100V Polyester Axial

0.082µF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Film Capacitors - 2002-WMF1S82K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMF1S82K-F
Film Capacitors 2002-WMF1S82K-F
Polyester Film Capacitors 0.082µF 100V

Polyester Film Capacitors 0.082µF 100V

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors
Product Number WMF1S82K-F WMF1S82K-F-ND 2002-WMF1S82K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details