Cornell Dubilier Film Paper Film Capacitors Z93S4821MN

Description
For New Design: Yes Capacitance: 21 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.75 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 21 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.75 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z93S4821MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z93S4821MN
Film Paper Film Capacitors Z93S4821MN
For New Design: Yes Capacitance: 21 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.75 in.
  • For New Design: Yes
  • Capacitance: 21 µF
  • Voltage AC: 480V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.91 in.
  • Diameter: —
  • Width: 1.91 in.
  • Height: 3.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z93S4821MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB850K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 2002-105MWR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details