Cornell DubilierFilm Paper Film CapacitorsZ26S4460M
Description
For New Design: Yes
Capacitance: 60 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 60 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S4460M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general-purpose applications, operating at 440 VAC with a capacitance of 60 µF and a temperature range of -40°C to 70°C. It features a UL-approved pressure-sensitive interrupter and is filled with ESO (epoxidized soybean oil) for enhanced reliability. The part has a case height of 3.75 in. (95.3 mm) and meets UL810 and EIA-456-A standards. It is RoHS compliant and certified to UL, cUL, CE2, and IEC 60252.
Datasheet Summary Powered by GS/AI
The Z26S4460M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general-purpose applications, operating at 440 VAC with a capacitance of 60 µF and a temperature range of -40°C to 70°C. It features a UL-approved pressure-sensitive interrupter and is filled with ESO (epoxidized soybean oil) for enhanced reliability. The part has a case height of 3.75 in. (95.3 mm) and meets UL810 and EIA-456-A standards. It is RoHS compliant and certified to UL, cUL, CE2, and IEC 60252.
For New Design: Yes
Capacitance: 60 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 2.5 in.