Cornell Dubilier Film Paper Film Capacitors Z91S3307MN

Description
For New Design: Yes Capacitance: 7 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in.
Request a Quote
Description
For New Design: Yes Capacitance: 7 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z91S3307MN is an oil-filled film capacitor designed for high intensity discharge (HID) lighting ballasts, operating at 330 VAC with a capacitance of 7 µF and a tolerance of ±3%. It features a metal case with a base size of 2.19 inches (55.6 mm) in height and is rated for continuous operation up to 105°C. The capacitor meets UL and cUL standards, complies with EIA-456-A specifications, and is constructed with 18 AWG wire leads. It is RoHS compliant and intended for use in applications requiring reliable performance under harsh environmental conditions.

Datasheet Summary
Powered by GS/AI

The Z91S3307MN is an oil-filled film capacitor designed for high intensity discharge (HID) lighting ballasts, operating at 330 VAC with a capacitance of 7 µF and a tolerance of ±3%. It features a metal case with a base size of 2.19 inches (55.6 mm) in height and is rated for continuous operation up to 105°C. The capacitor meets UL and cUL standards, complies with EIA-456-A specifications, and is constructed with 18 AWG wire leads. It is RoHS compliant and intended for use in applications requiring reliable performance under harsh environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z91S3307MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z91S3307MN
Film Paper Film Capacitors Z91S3307MN
For New Design: Yes Capacitance: 7 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.19 in.
  • For New Design: Yes
  • Capacitance: 7 µF
  • Voltage AC: 330V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.16 in.
  • Diameter: —
  • Width: 1.31 in.
  • Height: 2.19 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z91S3307MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 1572-1189-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Film Paper Film Capacitors - 102PWS202KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details