Cornell Dubilier Film Paper Film Capacitors WMF1S22K-F

Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 3200 RMS Current: — ESR: — Diameter: 6mm Length: 17.4mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 22 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 3200 RMS Current: — ESR: — Diameter: 6mm Length: 17.4mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1S22K-F is an axial-leaded polyester film capacitor with a capacitance of 0.022 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It has a maximum diameter of 6.0 mm and a length of 17.4 mm, with terminal diameter of 0.6 mm. The capacitor supports a dV/dt of 3200 V/µs and operates within a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. The case is encapsulated with UL94V-0 epoxy and wrapped in UL510 polyester tape, with tin-plated copper-clad steel terminals. It meets a dissipation factor of 0.75% max at 25 °C and 1 kHz, and an insulation resistance of 100,000 MΩ minimum.

Datasheet Summary
Powered by GS/AI

The WMF1S22K-F is an axial-leaded polyester film capacitor with a capacitance of 0.022 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It has a maximum diameter of 6.0 mm and a length of 17.4 mm, with terminal diameter of 0.6 mm. The capacitor supports a dV/dt of 3200 V/µs and operates within a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. The case is encapsulated with UL94V-0 epoxy and wrapped in UL510 polyester tape, with tin-plated copper-clad steel terminals. It meets a dissipation factor of 0.75% max at 25 °C and 1 kHz, and an insulation resistance of 100,000 MΩ minimum.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1S22K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1S22K-F
Film Paper Film Capacitors WMF1S22K-F
For New Design: Yes Capacitance: 22 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 3200 RMS Current: — ESR: — Diameter: 6mm Length: 17.4mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 22 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 3200
  • RMS Current: —
  • ESR: —
  • Diameter: 6mm
  • Length: 17.4mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-WMF1S22K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMF1S22K-F
Film Capacitors 2002-WMF1S22K-F
Polyester Film Capacitors 0.022µF 100V

Polyester Film Capacitors 0.022µF 100V

Supplier's Site Datasheet
Film Capacitors - 338-3359-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3359-ND
Film Capacitors 338-3359-ND
0.022µF Film Capacitor 65V 100V Polyester Axial

0.022µF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Capacitors - Film Capacitors - WMF1S22K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1S22K-F
Capacitors - Film Capacitors WMF1S22K-F
CAP FILM 0.022UF 10% 100VDC AXIA

CAP FILM 0.022UF 10% 100VDC AXIA

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMF1S22K-F 2002-WMF1S22K-F 338-3359-ND WMF1S22K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Motor Start, Motor Run Capacitors (AC) - 124MABA01KGL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 106K050CS4-FA - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 104RSB302K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details