Cornell Dubilier Film Paper Film Capacitors Z50S4407N

Description
For New Design: Yes Capacitance: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.15 in. Length: 2.16 in. Diameter: —
Request a Quote
Description
For New Design: Yes Capacitance: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.15 in. Length: 2.16 in. Diameter: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z50S4407N is an oil-filled, AC film capacitor designed for motor run, UPS, and general purpose applications, operating at 440 VAC with a capacitance of 7.5 µF and a tolerance of ±10%. It features a metal can package with a base size of 3.15 inches (80.0 mm) in height and 2.16 inches (54.9 mm) in width, and is rated for 60,000 hours at 70°C. The capacitor includes a UL-approved pressure-sensitive interrupter and is filled with environmentally friendly ESO dielectric fluid. It meets UL 810 and EIA-456A standards, with an operating temperature range of -40°C to +70°C, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Z50S4407N is an oil-filled, AC film capacitor designed for motor run, UPS, and general purpose applications, operating at 440 VAC with a capacitance of 7.5 µF and a tolerance of ±10%. It features a metal can package with a base size of 3.15 inches (80.0 mm) in height and 2.16 inches (54.9 mm) in width, and is rated for 60,000 hours at 70°C. The capacitor includes a UL-approved pressure-sensitive interrupter and is filled with environmentally friendly ESO dielectric fluid. It meets UL 810 and EIA-456A standards, with an operating temperature range of -40°C to +70°C, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z50S4407N - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z50S4407N
Film Paper Film Capacitors Z50S4407N
For New Design: Yes Capacitance: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.15 in. Length: 2.16 in. Diameter: —
  • For New Design: Yes
  • Capacitance: 7.5 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: 1.31 in.
  • Height: 3.15 in.
  • Length: 2.16 in.
  • Diameter: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z50S4407N
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-103MMR400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers