Cornell DubilierFilm Paper Film CapacitorsZ93S3055MN
Description
For New Design: Yes
Capacitance: 55 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.88 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 55 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.88 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z93S3055MN is an oil-filled, oval metal case film capacitor designed for HID lighting applications, rated for 300 VAC and 90°C case temperature, with a capacitance of 55 µF and ±3% tolerance. It operates from -40°C to 105°C and meets UL and cUL standards for fault current protection. The component has a base size of 3.88 inches (98.6 mm) in height and features 18 AWG wire leads. It is constructed to EIA-456-A standards and designed for a minimum life of 60,000 hours at 105°C. The capacitor is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z93S3055MN is an oil-filled, oval metal case film capacitor designed for HID lighting applications, rated for 300 VAC and 90°C case temperature, with a capacitance of 55 µF and ±3% tolerance. It operates from -40°C to 105°C and meets UL and cUL standards for fault current protection. The component has a base size of 3.88 inches (98.6 mm) in height and features 18 AWG wire leads. It is constructed to EIA-456-A standards and designed for a minimum life of 60,000 hours at 105°C. The capacitor is RoHS compliant.
For New Design: Yes
Capacitance: 55 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.88 in.