Cornell DubilierFilm Paper Film CapacitorsZ26S4445M
Description
For New Design: Yes
Capacitance: 45 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.35 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 45 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.35 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S4445M is an oil-filled, AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 45 µF and a rated voltage of 440 VAC. It operates within a temperature range of -40°C to 70°C and features a UL-810 approved pressure-sensitive interrupter for end-of-life circuit disconnection. The capacitor is housed in a cylindrical metal can with a height of 3.35 inches (85.1 mm) and a diameter of 2.5 inches, utilizing epoxy soybean oil as the dielectric fluid for improved reliability and thermal performance. It complies with EIA-456-A performance standards and is RoHS compliant, meeting UL, cUL, CE, and IEC 60252 certifications.
Datasheet Summary Powered by GS/AI
The Z26S4445M is an oil-filled, AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 45 µF and a rated voltage of 440 VAC. It operates within a temperature range of -40°C to 70°C and features a UL-810 approved pressure-sensitive interrupter for end-of-life circuit disconnection. The capacitor is housed in a cylindrical metal can with a height of 3.35 inches (85.1 mm) and a diameter of 2.5 inches, utilizing epoxy soybean oil as the dielectric fluid for improved reliability and thermal performance. It complies with EIA-456-A performance standards and is RoHS compliant, meeting UL, cUL, CE, and IEC 60252 certifications.
For New Design: Yes
Capacitance: 45 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.35 in.
Length: —
Diameter: 2.5 in.