Cornell Dubilier Film Paper Film Capacitors WMF1W1K-F

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 17mm Length: 38.1mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 17mm Length: 38.1mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1W1K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 1 µF and a rated voltage of 100 Vdc. It has a maximum diameter of 17.0 mm and length of 38.1 mm, with terminal diameter of 1.0 mm. The part supports a dV/dt rating of 840 V/µs, operates from -55 °C to 125 °C, and maintains full rated voltage up to 85 °C with linear derating to 50% at 125 °C. Capacitance tolerance is ±10%. The capacitor features epoxy sealing, UL94V-0 resin, tin-plated copper-clad steel terminals, and a UL510 polyester tape wrap. Dissipation factor is 0.75% maximum at 25 °C and 1 kHz, and insulation resistance is 100,000 MΩ minimum.

Datasheet Summary
Powered by GS/AI

The WMF1W1K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 1 µF and a rated voltage of 100 Vdc. It has a maximum diameter of 17.0 mm and length of 38.1 mm, with terminal diameter of 1.0 mm. The part supports a dV/dt rating of 840 V/µs, operates from -55 °C to 125 °C, and maintains full rated voltage up to 85 °C with linear derating to 50% at 125 °C. Capacitance tolerance is ±10%. The capacitor features epoxy sealing, UL94V-0 resin, tin-plated copper-clad steel terminals, and a UL510 polyester tape wrap. Dissipation factor is 0.75% maximum at 25 °C and 1 kHz, and insulation resistance is 100,000 MΩ minimum.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1W1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1W1K-F
Film Paper Film Capacitors WMF1W1K-F
For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 17mm Length: 38.1mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 840
  • RMS Current: —
  • ESR: —
  • Diameter: 17mm
  • Length: 38.1mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF1W1K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1W1K-F
Capacitors - Film Capacitors WMF1W1K-F
CAP FILM 1UF 10% 100VDC AXIAL

CAP FILM 1UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMF1W1K-F WMF1W1K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101462U025AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
4 suppliers