Cornell Dubilier Capacitor Polyester Film Film 0.33Uf 10%, 50V; Dielectric Type Cornell Dubilier WMF05P33K-F

Description
CAPACITOR POLYESTER FILM FILM 0.33UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM FILM 0.33UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.33Uf 10%, 50V; Dielectric Type Cornell Dubilier - 66K4972 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.33Uf 10%, 50V; Dielectric Type Cornell Dubilier
66K4972
Capacitor Polyester Film Film 0.33Uf 10%, 50V; Dielectric Type Cornell Dubilier 66K4972
CAPACITOR POLYESTER FILM FILM 0.33UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 0.33UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K4972
Product Name Capacitor Polyester Film Film 0.33Uf 10%, 50V; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11AH1R7C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers