Cornell DubilierFilm Paper Film CapacitorsWMF05W1P25K-F
Description
For New Design: Yes
Capacitance: 1.25 µF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 660
RMS Current: —
ESR: —
Diameter: 14.6mm
Length: 34.9mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.25 µF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 660
RMS Current: —
ESR: —
Diameter: 14.6mm
Length: 34.9mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WMF05W1P25K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 1.25 μF and a rated voltage of 50 Vdc. It has a diameter of 14.6 mm, a maximum length of 34.9 mm, and a terminal diameter of 0.8 mm. The component supports a dV/dt of 660 V/μs, operates from -55 °C to 125 °C with derating above 85 °C, and has a capacitance tolerance of ±10%. The case is encapsulated in UL94V-0 epoxy and wrapped in UL510 polyester tape, with tin-plated copper-clad steel terminals.
Datasheet Summary Powered by GS/AI
The WMF05W1P25K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 1.25 μF and a rated voltage of 50 Vdc. It has a diameter of 14.6 mm, a maximum length of 34.9 mm, and a terminal diameter of 0.8 mm. The component supports a dV/dt of 660 V/μs, operates from -55 °C to 125 °C with derating above 85 °C, and has a capacitance tolerance of ±10%. The case is encapsulated in UL94V-0 epoxy and wrapped in UL510 polyester tape, with tin-plated copper-clad steel terminals.