Cornell Dubilier Cap, 32Uf, 525Vac, Film, Can; Dielectric Type Cornell Dubilier Z94S5232JN

Description
CAP, 32UF, 525VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:32µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):525V; Voltage(DC):-; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAP, 32UF, 525VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:32µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):525V; Voltage(DC):-; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 32Uf, 525Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0743 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 32Uf, 525Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0743
Cap, 32Uf, 525Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0743
CAP, 32UF, 525VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:32µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):525V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

CAP, 32UF, 525VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:32µF; Capacitance Tolerance:± 3%; Typical Applications:Lighting; Capacitor Mounting:Panel Mount; Voltage(AC):525V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AH0743
Product Name Cap, 32Uf, 525Vac, Film, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 105PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1943410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details