Cornell Dubilier Film Capacitor, 0.047Uf, 250V, 10%, Axial; Dielectric Type Cornell Dubilier WMF2S47K-F

Description
FILM CAPACITOR, 0.047uF, 250V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
FILM CAPACITOR, 0.047uF, 250V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 0.047Uf, 250V, 10%, Axial; Dielectric Type Cornell Dubilier - 96W2553 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.047Uf, 250V, 10%, Axial; Dielectric Type Cornell Dubilier
96W2553
Film Capacitor, 0.047Uf, 250V, 10%, Axial; Dielectric Type Cornell Dubilier 96W2553
FILM CAPACITOR, 0.047uF, 250V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.047uF, 250V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - WMF2S47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF2S47K-F
Film Capacitors WMF2S47K-F
CAP FILM 0.047UF 250VDC AXIAL

CAP FILM 0.047UF 250VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 96W2553 WMF2S47K-F
Product Name Film Capacitor, 0.047Uf, 250V, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details