Cornell Dubilier Film Paper Film Capacitors Z74S4824MN

Description
For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 2 in. Width: — Height: 3.25 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 2 in. Width: — Height: 3.25 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z74S4824MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z74S4824MN
Film Paper Film Capacitors Z74S4824MN
For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: — Diameter: 2 in. Width: — Height: 3.25 in.
  • For New Design: Yes
  • Capacitance: 24 µF
  • Voltage AC: 480V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: —
  • Diameter: 2 in.
  • Width: —
  • Height: 3.25 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z74S4824MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers