Cornell Dubilier Film Paper Film Capacitors Z24S4430M

Description
For New Design: Yes Capacitance: 30 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2 in.
Request a Quote
Description
For New Design: Yes Capacitance: 30 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z24S4430M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general-purpose applications, with a capacitance of 30 µF, a voltage rating of 440 VAC, and a maximum case temperature of 70°C. It features a UL-810 fault current interrupter and is filled with ESO (epoxidized soybean oil) for enhanced reliability. The capacitor measures 3.75 inches in height and is constructed in an industry-standard round metal case design. It meets EIA-456-A and UL810 standards and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Z24S4430M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general-purpose applications, with a capacitance of 30 µF, a voltage rating of 440 VAC, and a maximum case temperature of 70°C. It features a UL-810 fault current interrupter and is filled with ESO (epoxidized soybean oil) for enhanced reliability. The capacitor measures 3.75 inches in height and is constructed in an industry-standard round metal case design. It meets EIA-456-A and UL810 standards and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z24S4430M - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z24S4430M
Film Paper Film Capacitors Z24S4430M
For New Design: Yes Capacitance: 30 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.75 in. Length: — Diameter: 2 in.
  • For New Design: Yes
  • Capacitance: 30 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 3.75 in.
  • Length: —
  • Diameter: 2 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z24S4430M
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PWS630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details