Cornell DubilierFilm Paper Film CapacitorsWPP1P15K-F
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 2900
RMS Current: —
ESR: —
Diameter: 13.1mm
Length: 27mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 150 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 2900
RMS Current: —
ESR: —
Diameter: 13.1mm
Length: 27mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WPP1P15K-F is an axial-leaded polypropylene film/foil capacitor rated for 100 Vdc (70 Vac) with a capacitance of 0.15 µF and a tolerance of ±10%. It features a non-inductive construction, low ESR, and low dissipation factor, suitable for high-frequency pulse applications. The capacitor measures 13.1 mm in diameter and 27.0 mm in length, with 0.6 mm lead diameter. It operates continuously from -55 °C to 105 °C without voltage derating and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The WPP1P15K-F is an axial-leaded polypropylene film/foil capacitor rated for 100 Vdc (70 Vac) with a capacitance of 0.15 µF and a tolerance of ±10%. It features a non-inductive construction, low ESR, and low dissipation factor, suitable for high-frequency pulse applications. The capacitor measures 13.1 mm in diameter and 27.0 mm in length, with 0.6 mm lead diameter. It operates continuously from -55 °C to 105 °C without voltage derating and is RoHS compliant.