Cornell Dubilier Capacitor Polypropylene Pp Film 0.047Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier WPP10S47K

Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):250VRoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):250VRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.047Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier - 05J1951 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
05J1951
Capacitor Polypropylene Pp Film 0.047Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier 05J1951
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):250VRoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):250VRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 05J1951
Product Name Capacitor Polypropylene Pp Film 0.047Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details