Cornell Dubilier Film Capacitors WMF4P22K-F

Description
CAP FILM 0.22UF 10% 400VDC AXIAL
Datasheet
Description
CAP FILM 0.22UF 10% 400VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMF4P22K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF4P22K-F
Film Capacitors WMF4P22K-F
CAP FILM 0.22UF 10% 400VDC AXIAL

CAP FILM 0.22UF 10% 400VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.22Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5028 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5028
Capacitor Polyester Film 0.22Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5028
CAPACITOR POLYESTER FILM 0.22UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMF4P22K-F 66K5028
Product Name Film Capacitors Capacitor Polyester Film 0.22Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details