Cornell DubilierFilm Paper Film CapacitorsZ23S3710M
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.36 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.36 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
CDE Z23S3710M is an oil-filled, AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 10 μF and a rated voltage of 370 VAC. It features a round metal can case with a base size of 2.36 inches (59.9 mm) in diameter and a height of 2.16 inches (54.9 mm). The capacitor operates within a temperature range of -40°C to +70°C and includes a UL-approved pressure-sensitive interrupter for end-of-life circuit interruption. Constructed with self-healing metalized polypropylene film and ESO dielectric fluid, it meets EIA-456-A performance standards and is rated for 60,000 hours at 70°C. The part is RoHS compliant and certified to UL, cUL, CE, and IEC 60252.
Datasheet Summary Powered by GS/AI
CDE Z23S3710M is an oil-filled, AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 10 μF and a rated voltage of 370 VAC. It features a round metal can case with a base size of 2.36 inches (59.9 mm) in diameter and a height of 2.16 inches (54.9 mm). The capacitor operates within a temperature range of -40°C to +70°C and includes a UL-approved pressure-sensitive interrupter for end-of-life circuit interruption. Constructed with self-healing metalized polypropylene film and ESO dielectric fluid, it meets EIA-456-A performance standards and is rated for 60,000 hours at 70°C. The part is RoHS compliant and certified to UL, cUL, CE, and IEC 60252.
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.36 in.
Length: —
Diameter: 1.75 in.