Cornell Dubilier Film Paper Film Capacitors Z50S4410M

Description
For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.25 in. Length: 2.16 in. Diameter: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.25 in. Length: 2.16 in. Diameter: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z50S4410M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general-purpose applications, operating at 440 VAC with a capacitance of 10 µF and a tolerance of ±10%. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect and is filled with epoxidized soybean oil for enhanced reliability and heat dissipation. The capacitor complies with UL810 and EIA-456A standards, operates from -40°C to 70°C, and is RoHS compliant. Its dimensions are 3.25 in. (82.6 mm) in height and 1.56 in. (39.6 mm) in base diameter.

Datasheet Summary
Powered by GS/AI

The Z50S4410M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general-purpose applications, operating at 440 VAC with a capacitance of 10 µF and a tolerance of ±10%. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect and is filled with epoxidized soybean oil for enhanced reliability and heat dissipation. The capacitor complies with UL810 and EIA-456A standards, operates from -40°C to 70°C, and is RoHS compliant. Its dimensions are 3.25 in. (82.6 mm) in height and 1.56 in. (39.6 mm) in base diameter.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z50S4410M - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z50S4410M
Film Paper Film Capacitors Z50S4410M
For New Design: Yes Capacitance: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 3.25 in. Length: 2.16 in. Diameter: —
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: 1.31 in.
  • Height: 3.25 in.
  • Length: 2.16 in.
  • Diameter: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z50S4410M
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details