Cornell DubilierFilm Paper Film CapacitorsZ91S3006MN
Description
For New Design: Yes
Capacitance: 6 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.19 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.19 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z91S3006MN is an oil-filled, oval metal case film capacitor designed for HID and sign ballast lighting applications, rated for 300 VAC at a 90°C case temperature with a capacitance of 6 µF and a tolerance of ±3%. It operates within a temperature range of -40°C to +105°C, features 18 AWG wire lead termination, and complies with UL-810 and EIA-456-A standards. The unit measures 2.19 inches (55.6 mm) in height and is constructed for a minimum life of 60,000 hours. It is RoHS compliant and certified for UL and cUL applications.
Datasheet Summary Powered by GS/AI
The Z91S3006MN is an oil-filled, oval metal case film capacitor designed for HID and sign ballast lighting applications, rated for 300 VAC at a 90°C case temperature with a capacitance of 6 µF and a tolerance of ±3%. It operates within a temperature range of -40°C to +105°C, features 18 AWG wire lead termination, and complies with UL-810 and EIA-456-A standards. The unit measures 2.19 inches (55.6 mm) in height and is constructed for a minimum life of 60,000 hours. It is RoHS compliant and certified for UL and cUL applications.
For New Design: Yes
Capacitance: 6 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.19 in.