Cornell Dubilier Film Paper Film Capacitors WMF1D56K-F

Description
For New Design: Yes Capacitance: 5.6 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 5.6 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1D56K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.0056 µF and a rated voltage of 100 Vdc. It has a maximum length of 14.3 mm and a diameter of 5.0 mm, with a terminal diameter of 0.5 mm. The component supports a dV/dt rating of 6300 V/µs and operates within a temperature range of -55 °C to 125 °C, with full rated voltage up to 85 °C. The capacitance tolerance is ±10%, and it features an insulation resistance of at least 100,000 MΩ. The case is wrapped in UL510 polyester tape and sealed with UL94V-0 epoxy, with tin-plated copper-clad steel terminals.

Datasheet Summary
Powered by GS/AI

The WMF1D56K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.0056 µF and a rated voltage of 100 Vdc. It has a maximum length of 14.3 mm and a diameter of 5.0 mm, with a terminal diameter of 0.5 mm. The component supports a dV/dt rating of 6300 V/µs and operates within a temperature range of -55 °C to 125 °C, with full rated voltage up to 85 °C. The capacitance tolerance is ±10%, and it features an insulation resistance of at least 100,000 MΩ. The case is wrapped in UL510 polyester tape and sealed with UL94V-0 epoxy, with tin-plated copper-clad steel terminals.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1D56K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1D56K-F
Film Paper Film Capacitors WMF1D56K-F
For New Design: Yes Capacitance: 5.6 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 5.6 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 6300
  • RMS Current: —
  • ESR: —
  • Diameter: 4.8mm
  • Length: 14.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-WMF1D56K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMF1D56K-F
Film Capacitors 2002-WMF1D56K-F
Polyester Film Capacitors 0.0056µF 100V

Polyester Film Capacitors 0.0056µF 100V

Supplier's Site Datasheet
Film Capacitors - WMF1D56K-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
WMF1D56K-F-ND
Film Capacitors WMF1D56K-F-ND
5600pF Film Capacitor 65V 100V Polyester Axial

5600pF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Capacitors - Film Capacitors - WMF1D56K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1D56K-F
Capacitors - Film Capacitors WMF1D56K-F
CAP FILM 5600PF 10% 100VDC AXIAL

CAP FILM 5600PF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMF1D56K-F 2002-WMF1D56K-F WMF1D56K-F-ND WMF1D56K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details