Cornell DubilierFilm Paper Film CapacitorsZ93S3348MN
Description
For New Design: Yes
Capacitance: 48 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.88 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 48 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.88 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z93S3348MN is an oil-filled, oval metal case film capacitor designed for HID and sign ballast lighting applications, rated for 330 VAC and 48 µF capacitance with a tolerance of ±3%. It operates at a maximum case temperature of 90°C and is rated for a minimum life of 60,000 hours. The capacitor has a base size of 3.88 inches (98.6 mm) in height and meets UL, cUL, and EIA-456-A standards. It features 18 AWG wire lead termination and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z93S3348MN is an oil-filled, oval metal case film capacitor designed for HID and sign ballast lighting applications, rated for 330 VAC and 48 µF capacitance with a tolerance of ±3%. It operates at a maximum case temperature of 90°C and is rated for a minimum life of 60,000 hours. The capacitor has a base size of 3.88 inches (98.6 mm) in height and meets UL, cUL, and EIA-456-A standards. It features 18 AWG wire lead termination and is RoHS compliant.
For New Design: Yes
Capacitance: 48 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.88 in.