Cornell DubilierFilm Paper Film CapacitorsWPP1S47K-F
Description
For New Design: Yes
Capacitance: 47 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 4000
RMS Current: —
ESR: —
Diameter: 7.6mm
Length: 22.2mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 4000
RMS Current: —
ESR: —
Diameter: 7.6mm
Length: 22.2mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type WPP axial-leaded polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1S47K-F part has a capacitance of 0.047 µF, a rated voltage of 100 Vdc (70 Vac), and operates from -55 °C to 105 °C. It measures 7.6 mm in diameter and 22.2 mm in length, with 0.5 mm lead diameter. The part supports a maximum dv/dt of 4000 V/µs and has a capacitance tolerance of ±10%. It features non-inductive extended foil construction with epoxy end seals and is RoHS compliant.
Datasheet Summary Powered by GS/AI
Type WPP axial-leaded polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1S47K-F part has a capacitance of 0.047 µF, a rated voltage of 100 Vdc (70 Vac), and operates from -55 °C to 105 °C. It measures 7.6 mm in diameter and 22.2 mm in length, with 0.5 mm lead diameter. The part supports a maximum dv/dt of 4000 V/µs and has a capacitance tolerance of ±10%. It features non-inductive extended foil construction with epoxy end seals and is RoHS compliant.