Cornell DubilierFilm Paper Film CapacitorsZ93S4024MN
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z93S4024MN is a film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 400 VAC and 24 µF capacitance with a tolerance of ±3%. It features an oil-filled, oval metal case with a base size of 3.13 inches (79.5 mm) in height and is certified to UL-810 and cUL standards. The capacitor operates at a maximum case temperature of 90°C and is rated for a minimum service life of 60,000 hours. It uses 18 AWG wire lead termination and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z93S4024MN is a film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 400 VAC and 24 µF capacitance with a tolerance of ±3%. It features an oil-filled, oval metal case with a base size of 3.13 inches (79.5 mm) in height and is certified to UL-810 and cUL standards. The capacitor operates at a maximum case temperature of 90°C and is rated for a minimum service life of 60,000 hours. It uses 18 AWG wire lead termination and is RoHS compliant.
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.