Cornell Dubilier Film Paper Film Capacitors Z26S4456M50N

Description
For New Design: Yes Capacitance: 56 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.5 in. Length: — Diameter: 2.5 in.
Request a Quote
Description
For New Design: Yes Capacitance: 56 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.5 in. Length: — Diameter: 2.5 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AC film capacitor for UPS applications, rated for 440 VAC at 70°C with a capacitance of 56 µF, housed in a round oil-filled aluminum case with a base size of 2.50 inches and a height of 4.50 inches, designed for 60,000-hour duty life at 70°C, and compliant with UL and cUL standards.

Datasheet Summary
Powered by GS/AI

AC film capacitor for UPS applications, rated for 440 VAC at 70°C with a capacitance of 56 µF, housed in a round oil-filled aluminum case with a base size of 2.50 inches and a height of 4.50 inches, designed for 60,000-hour duty life at 70°C, and compliant with UL and cUL standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z26S4456M50N - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z26S4456M50N
Film Paper Film Capacitors Z26S4456M50N
For New Design: Yes Capacitance: 56 µF Voltage AC: 440V Tolerance: -6%/+6% Min Temp: -40°C Max Temp: 70°C Width: — Height: 4.5 in. Length: — Diameter: 2.5 in.
  • For New Design: Yes
  • Capacitance: 56 µF
  • Voltage AC: 440V
  • Tolerance: -6%/+6%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 4.5 in.
  • Length: —
  • Diameter: 2.5 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z26S4456M50N
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB122KA# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details