Cornell DubilierFilm Paper Film CapacitorsWPP1P47K-F
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 1900
RMS Current: —
ESR: —
Diameter: 15.8mm
Length: 31.7mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 1900
RMS Current: —
ESR: —
Diameter: 15.8mm
Length: 31.7mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type WPP axial-leaded, polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1P47K-F variant has a capacitance of 0.47 µF, a rated DC voltage of 100 V, and an AC voltage rating of 70 V at 60 Hz. It measures 15.8 mm in diameter and 31.7 mm in length, with a lead diameter of 0.8 mm. The capacitor operates continuously from -55 °C to 105 °C without voltage derating, has a capacitance tolerance of ±10%, and supports a maximum dv/dt of 1900 V/µs. It is RoHS compliant.
Datasheet Summary Powered by GS/AI
Type WPP axial-leaded, polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1P47K-F variant has a capacitance of 0.47 µF, a rated DC voltage of 100 V, and an AC voltage rating of 70 V at 60 Hz. It measures 15.8 mm in diameter and 31.7 mm in length, with a lead diameter of 0.8 mm. The capacitor operates continuously from -55 °C to 105 °C without voltage derating, has a capacitance tolerance of ±10%, and supports a maximum dv/dt of 1900 V/µs. It is RoHS compliant.