Cornell DubilierFilm Paper Film CapacitorsZ91S3005MN
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.19 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.19 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z91S3005MN is an oil-filled film capacitor designed for high intensity discharge (HID) lighting applications, operating at 300 VAC with a capacitance of 5 µF and a tolerance of ±3%. It is constructed for a minimum 60,000-hour life at up to 105°C, with a temperature range of -40°C to +105°C. The unit features a metal case with a base size of 2.19 inches (55.6 mm) height and 18 AWG wire leads. It meets EIA-456-A standards and is certified to UL and cUL standards with UL construction for dry HID applications. RoHS compliant.
Datasheet Summary Powered by GS/AI
Z91S3005MN is an oil-filled film capacitor designed for high intensity discharge (HID) lighting applications, operating at 300 VAC with a capacitance of 5 µF and a tolerance of ±3%. It is constructed for a minimum 60,000-hour life at up to 105°C, with a temperature range of -40°C to +105°C. The unit features a metal case with a base size of 2.19 inches (55.6 mm) height and 18 AWG wire leads. It meets EIA-456-A standards and is certified to UL and cUL standards with UL construction for dry HID applications. RoHS compliant.
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.19 in.