Cornell Dubilier Capacitor Polyester Film, 1000Pf, 400V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier WMF4D1KR+AB

Description
CAPACITOR POLYESTER FILM, 1000PF, 400V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYESTER FILM, 1000PF, 400V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 1000Pf, 400V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier - 38H9179 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1000Pf, 400V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
38H9179
Capacitor Polyester Film, 1000Pf, 400V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier 38H9179
CAPACITOR POLYESTER FILM, 1000PF, 400V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No

CAPACITOR POLYESTER FILM, 1000PF, 400V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38H9179
Product Name Capacitor Polyester Film, 1000Pf, 400V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details