CAPACITOR POLYESTER FILM 0.33UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):65V; ESR:- RoHS Compliant: Yes
CAP FILM 0.33UF 10% 100VDC AXIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 66K4991 | WMF1P33K-F |
| Product Name | Capacitor Polyester Film 0.33Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |