Cornell Dubilier Capacitor Polyester Film, 4700Pf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier WMF4D47K-F

Description
CAPACITOR POLYESTER FILM, 4700PF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM, 4700PF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 4700Pf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5024 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 4700Pf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5024
Capacitor Polyester Film, 4700Pf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5024
CAPACITOR POLYESTER FILM, 4700PF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 4700PF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5024
Product Name Capacitor Polyester Film, 4700Pf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers