Cornell DubilierFilm Paper Film CapacitorsZ73S3314MN
Description
For New Design: Yes
Capacitance: 14 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.88 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 14 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.88 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z73S3314MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, operating at 330 VAC with a capacitance of 14 µF and a tolerance of ±3%. It is rated for a maximum case temperature of 90°C and a minimum operating temperature of -40°C, with a maximum operating temperature of 105°C. The capacitor measures 2.88 inches (73.2 mm) in height and has a base diameter of 2.88 inches (73.2 mm) with 18 AWG wire lead termination. It meets EIA-456-A standards, is RoHS compliant, and is certified to UL and cUL standards for fault current protection. The unit is designed for a minimum operational life of 60,000 hours.
Datasheet Summary Powered by GS/AI
The Z73S3314MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, operating at 330 VAC with a capacitance of 14 µF and a tolerance of ±3%. It is rated for a maximum case temperature of 90°C and a minimum operating temperature of -40°C, with a maximum operating temperature of 105°C. The capacitor measures 2.88 inches (73.2 mm) in height and has a base diameter of 2.88 inches (73.2 mm) with 18 AWG wire lead termination. It meets EIA-456-A standards, is RoHS compliant, and is certified to UL and cUL standards for fault current protection. The unit is designed for a minimum operational life of 60,000 hours.
For New Design: Yes
Capacitance: 14 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.88 in.