Cornell DubilierFilm Paper Film CapacitorsZ94S4824BN
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 3.66 in.
Diameter: —
Width: 1.97 in.
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 3.66 in.
Diameter: —
Width: 1.97 in.
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z94S4824BN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, with a capacitance of 24 µF and a voltage rating of 480 VAC. It features a metal case, 18 AWG wire lead termination, and is rated for a case temperature of 100°C with an operating temperature range up to 105°C. The capacitor is constructed to UL-810 and EIA-456-A standards, carries UL and cUL certification, and is RoHS compliant. Its dimensions are 3.75 in. (95.3 mm) in height and 3.75 in. (95.3 mm) in base size. It is designed for a minimum life of 60,000 hours.
Datasheet Summary Powered by GS/AI
The Z94S4824BN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, with a capacitance of 24 µF and a voltage rating of 480 VAC. It features a metal case, 18 AWG wire lead termination, and is rated for a case temperature of 100°C with an operating temperature range up to 105°C. The capacitor is constructed to UL-810 and EIA-456-A standards, carries UL and cUL certification, and is RoHS compliant. Its dimensions are 3.75 in. (95.3 mm) in height and 3.75 in. (95.3 mm) in base size. It is designed for a minimum life of 60,000 hours.
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 3.66 in.
Diameter: —
Width: 1.97 in.
Height: 3.75 in.