Cornell DubilierFilm Paper Film CapacitorsZ26S3190M50N
Description
For New Design: Yes
Capacitance: 90 µF
Voltage AC: 310V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.75 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 90 µF
Voltage AC: 310V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.75 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z26S3190M50N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in a round, oil-filled aluminum case, rated for 310 VAC at 70°C with a capacitance of 90 µF and a 60,000-hour duty life. It has a case height of 4.75 inches and a base size of T, corresponding to a 2.5-inch diameter round case. The capacitor meets UL and cUL standards, operates from -40°C to +70°C, and is RoHS compliant. It includes no integrated discharge resistor or mounting stud. Applications include UPS systems for data centers, critical industrial processes, and other facilities requiring high reliability.
Datasheet Summary Powered by GS/AI
Z26S3190M50N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in a round, oil-filled aluminum case, rated for 310 VAC at 70°C with a capacitance of 90 µF and a 60,000-hour duty life. It has a case height of 4.75 inches and a base size of T, corresponding to a 2.5-inch diameter round case. The capacitor meets UL and cUL standards, operates from -40°C to +70°C, and is RoHS compliant. It includes no integrated discharge resistor or mounting stud. Applications include UPS systems for data centers, critical industrial processes, and other facilities requiring high reliability.
For New Design: Yes
Capacitance: 90 µF
Voltage AC: 310V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.75 in.
Length: —
Diameter: 2.5 in.