Cornell Dubilier Film Capacitors Z26S6045M50N

Description
CAP FILM 45UF -1% +5% 600VAC RAD
Datasheet
Description
CAP FILM 45UF -1% +5% 600VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - Z26S6045M50N - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
Z26S6045M50N
Film Capacitors Z26S6045M50N
CAP FILM 45UF -1% +5% 600VAC RAD

CAP FILM 45UF -1% +5% 600VAC RAD

Supplier's Site Datasheet
Cap, 45Uf, 600Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0735 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 45Uf, 600Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0735
Cap, 45Uf, 600Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0735
CAP, 45UF, 600VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):600V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

CAP, 45UF, 600VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:45µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):600V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number Z26S6045M50N 28AH0735
Product Name Film Capacitors Cap, 45Uf, 600Vac, Film, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 45 microF 45 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details