Cornell DubilierFilm Paper Film CapacitorsZ92S3317NN
Description
For New Design: Yes
Capacitance: 17.5 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.13 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 17.5 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.13 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z92S3317NN is a film capacitor for high intensity discharge (HID) lighting, constructed with film/foil technology and rated for 330 VAC at a case temperature of 90°C. It has a capacitance of 17.5 µF with a tolerance of ±3% and operates within a temperature range of -40°C to +105°C. The capacitor features 18 AWG wire leads and is housed in a metal case with dimensions of 3.13 inches (79.5 mm) in height and 2.75 inches (69.9 mm) in base size. It complies with EIA-456-A standards, is RoHS compliant, and meets UL and cUL certification requirements for fault current protection and operational reliability.
Datasheet Summary Powered by GS/AI
The Z92S3317NN is a film capacitor for high intensity discharge (HID) lighting, constructed with film/foil technology and rated for 330 VAC at a case temperature of 90°C. It has a capacitance of 17.5 µF with a tolerance of ±3% and operates within a temperature range of -40°C to +105°C. The capacitor features 18 AWG wire leads and is housed in a metal case with dimensions of 3.13 inches (79.5 mm) in height and 2.75 inches (69.9 mm) in base size. It complies with EIA-456-A standards, is RoHS compliant, and meets UL and cUL certification requirements for fault current protection and operational reliability.
For New Design: Yes
Capacitance: 17.5 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.13 in.