Cornell DubilierFilm Paper Film CapacitorsZ50S4415M
Description
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 4.13 in.
Length: 2.16 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 4.13 in.
Length: 2.16 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z50S4415M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, rated for 440 VAC at 70°C with a capacitance of 15 µF and a tolerance of ±10%. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection and is filled with environmentally friendly ESO dielectric oil. The capacitor has a case height of 4.13 inches (104.9 mm) and a base size of 3.25 inches (82.6 mm), conforming to UL 810 and EIA-456-A standards. It operates within a temperature range of -40°C to +70°C and complies with RoHS requirements.
Datasheet Summary Powered by GS/AI
The Z50S4415M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, rated for 440 VAC at 70°C with a capacitance of 15 µF and a tolerance of ±10%. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection and is filled with environmentally friendly ESO dielectric oil. The capacitor has a case height of 4.13 inches (104.9 mm) and a base size of 3.25 inches (82.6 mm), conforming to UL 810 and EIA-456-A standards. It operates within a temperature range of -40°C to +70°C and complies with RoHS requirements.
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 4.13 in.
Length: 2.16 in.
Diameter: —