Cornell Dubilier Capacitor Polypropylene Pp Film 0.01Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier WPP2S1K

Description
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):140V RoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):140V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.01Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier - 08H0526 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
08H0526
Capacitor Polypropylene Pp Film 0.01Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier 08H0526
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):140V RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):140V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08H0526
Product Name Capacitor Polypropylene Pp Film 0.01Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH1R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 104HC3102K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers