Cornell Dubilier Film Paper Film Capacitors Z91S3012MN

Description
For New Design: Yes Capacitance: 12 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in.
Request a Quote
Description
For New Design: Yes Capacitance: 12 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z91S3012MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 300 VAC and 90°C case temperature, with a capacitance of 12 µF and ±3% tolerance. It features 18 AWG wire leads and operates within a temperature range of -40°C to +105°C. The component meets UL and cUL standards, is RoHS compliant, and constructed to EIA-456-A specifications. Its physical dimensions are 2.88 inches (73.2 mm) in height and 2.19 inches (55.6 mm) in base size, with a metal case and designed for a minimum 60,000-hour service life.

Datasheet Summary
Powered by GS/AI

The Z91S3012MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting ballasts, rated for 300 VAC and 90°C case temperature, with a capacitance of 12 µF and ±3% tolerance. It features 18 AWG wire leads and operates within a temperature range of -40°C to +105°C. The component meets UL and cUL standards, is RoHS compliant, and constructed to EIA-456-A specifications. Its physical dimensions are 2.88 inches (73.2 mm) in height and 2.19 inches (55.6 mm) in base size, with a metal case and designed for a minimum 60,000-hour service life.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z91S3012MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z91S3012MN
Film Paper Film Capacitors Z91S3012MN
For New Design: Yes Capacitance: 12 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in.
  • For New Design: Yes
  • Capacitance: 12 µF
  • Voltage AC: 300V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.16 in.
  • Diameter: —
  • Width: 1.31 in.
  • Height: 2.88 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z91S3012MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 107KXM025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1572-1013-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers