Cornell Dubilier Film Paper Film Capacitors Z26S3760W01

Description
For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Z26S3760W01 is a dual-rated motor run AC capacitor designed for HVAC applications, featuring capacitance values of 60 µF and 10 µF with a 370 VAC rating and a 70°C maximum case temperature. It is housed in an oil-filled metal can with a 3.54 in. (89.9 mm) height and 3.54 in. (89.9 mm) base diameter, and includes a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect. The capacitor is constructed with metalized polypropylene film and epoxidized soybean oil dielectric, meets EIA-456-A and UL810 standards, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Z26S3760W01 is a dual-rated motor run AC capacitor designed for HVAC applications, featuring capacitance values of 60 µF and 10 µF with a 370 VAC rating and a 70°C maximum case temperature. It is housed in an oil-filled metal can with a 3.54 in. (89.9 mm) height and 3.54 in. (89.9 mm) base diameter, and includes a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect. The capacitor is constructed with metalized polypropylene film and epoxidized soybean oil dielectric, meets EIA-456-A and UL810 standards, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z26S3760W01 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z26S3760W01
Film Paper Film Capacitors Z26S3760W01
For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.5 in. Height: 3.54 in. Length: — Width: —
  • For New Design: Yes
  • Capacitance: 50 µF
  • Capacitance, Secondary: 10 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: 2.5 in.
  • Height: 3.54 in.
  • Length: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z26S3760W01
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 105MABA01KIS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Capacitors - Film Capacitors - 105MHBS70K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications DC Link, DC Filtering
View Details