Cornell Dubilier Film Paper Film Capacitors WPP1S68K-F

Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4000 RMS Current: — ESR: — Diameter: 8.9mm Length: 22.2mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4000 RMS Current: — ESR: — Diameter: 8.9mm Length: 22.2mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WPP1S68K-F is an axial-leaded polypropylene film/foil capacitor rated for 100 Vdc (70 Vac) with a capacitance of 0.068 µF and a tolerance of ±10%. It has a diameter of 8.9 mm and a length of 22.2 mm, with lead diameter of 0.6 mm. The capacitor operates continuously from -55 °C to 105 °C without voltage derating, features low ESR and low dissipation factor, and supports a maximum dv/dt of 4000 V/µs. It is RoHS compliant and designed for high-frequency pulse applications.

Datasheet Summary
Powered by GS/AI

WPP1S68K-F is an axial-leaded polypropylene film/foil capacitor rated for 100 Vdc (70 Vac) with a capacitance of 0.068 µF and a tolerance of ±10%. It has a diameter of 8.9 mm and a length of 22.2 mm, with lead diameter of 0.6 mm. The capacitor operates continuously from -55 °C to 105 °C without voltage derating, features low ESR and low dissipation factor, and supports a maximum dv/dt of 4000 V/µs. It is RoHS compliant and designed for high-frequency pulse applications.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WPP1S68K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WPP1S68K-F
Film Paper Film Capacitors WPP1S68K-F
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4000 RMS Current: — ESR: — Diameter: 8.9mm Length: 22.2mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 68 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 4000
  • RMS Current: —
  • ESR: —
  • Diameter: 8.9mm
  • Length: 22.2mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number WPP1S68K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 106MTB063KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details